TDK U.S.A. Corporation Fixed Inductors MLK1005S1N0ST000

Description
1nH Unshielded Multilayer Inductor 500mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 500mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLK1005S1N0ST000CT-ND - DigiKey
Thief River Falls, MN, United States
1nH Unshielded Multilayer Inductor 500mA 100mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 500mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLK1005S1N0ST000TR-ND - DigiKey
Thief River Falls, MN, United States
1nH Unshielded Multilayer Inductor 500mA 100mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 500mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 500MA 100 MOHM Inductor and Choke - 71-MLK1005S1N0ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 100 MOHM Inductor and Choke
71-MLK1005S1N0ST000
SMD 500MA 100 MOHM Inductor and Choke 71-MLK1005S1N0ST000
FIXED IND 1NH 500MA 100 MOHM SMD Product overview: MLK1005S1N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S1N0ST000 can be used for catalog matching and distributor lookup.

FIXED IND 1NH 500MA 100 MOHM SMD Product overview: MLK1005S1N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S1N0ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLK1005S1N0ST000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLK1005S1N0ST000
Fixed Inductors MLK1005S1N0ST000
FIXED IND 1NH 500MA 100 MOHM SMD

FIXED IND 1NH 500MA 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLK1005S1N0ST000CT-ND 71-MLK1005S1N0ST000 MLK1005S1N0ST000
Product Name Fixed Inductors SMD 500MA 100 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2288-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details
0.1uH 513Ohm 7.9MHz Inductor and Choke - 71-0402AF-101XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details