FIXED IND 18NH 250MA 600MOHM SMD Product overview: MLK1005S18NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S18NJTD25 can be used for catalog matching and distributor lookup.
18nH Unshielded Multilayer Inductor 250mA 600mOhm Max 0402 (1005 Metric)
18nH Unshielded Multilayer Inductor 250mA 600mOhm Max 0402 (1005 Metric)
INDUCTOR, AEC-Q200, 18NH, 4GHZ, 0402 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLK1005S18NJTD25 | 445-17021-1-ND | 69AH1357 |
| Product Name | SMD 250MA 600MOHM Inductor and Choke | Fixed Inductors | Inductor, Aec-Q200, 18Nh, 4Ghz, 0402 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Multilayer | Multilayer | |
| Core Material | Ceramic | Non-Magnetic | |
| Inductance Range | 0.0180 microH |