12nH Unshielded Multilayer Inductor 350mA 470mOhm Max 0402 (1005 Metric)
12nH Unshielded Multilayer Inductor 350mA 470mOhm Max 0402 (1005 Metric)
INDUCTOR, AEC-Q200, 12NH, 4.3GHZ, 0402 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-17019-2-ND | 69AH1355 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 12Nh, 4.3Ghz, 0402 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed |