TDK U.S.A. Corporation Fixed Inductors MLK0603L6N8JT000

Description
6.8nH Unshielded Multilayer Inductor 200mA 650mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Multilayer Inductor 200mA 650mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1580-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1580-1-ND
Fixed Inductors 445-1580-1-ND
6.8nH Unshielded Multilayer Inductor 200mA 650mOhm Max 0201 (0603 Metric)

6.8nH Unshielded Multilayer Inductor 200mA 650mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1580-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1580-2-ND
Fixed Inductors 445-1580-2-ND
6.8nH Unshielded Multilayer Inductor 200mA 650mOhm Max 0201 (0603 Metric)

6.8nH Unshielded Multilayer Inductor 200mA 650mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
200MA 650MOHM Inductor and Choke - 71-MLK0603L6N8JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 650MOHM Inductor and Choke
71-MLK0603L6N8JT000
200MA 650MOHM Inductor and Choke 71-MLK0603L6N8JT000
FIXED IND 6.8NH 200MA 650MOHM SM Product overview: MLK0603L6N8JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L6N8JT000 can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 200MA 650MOHM SM Product overview: MLK0603L6N8JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L6N8JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1580-1-ND 71-MLK0603L6N8JT000
Product Name Fixed Inductors 200MA 650MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225151R5NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers