TDK U.S.A. Corporation Fixed Inductors MLK0603L6N2ST000

Description
6.2nH Unshielded Multilayer Inductor 200mA 650mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Multilayer Inductor 200mA 650mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6349-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6349-2-ND
Fixed Inductors 445-6349-2-ND
6.2nH Unshielded Multilayer Inductor 200mA 650mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Multilayer Inductor 200mA 650mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6349-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6349-1-ND
Fixed Inductors 445-6349-1-ND
6.2nH Unshielded Multilayer Inductor 200mA 650mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Multilayer Inductor 200mA 650mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
200MA 650MOHM Inductor and Choke - 71-MLK0603L6N2ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 650MOHM Inductor and Choke
71-MLK0603L6N2ST000
200MA 650MOHM Inductor and Choke 71-MLK0603L6N2ST000
FIXED IND 6.2NH 200MA 650MOHM SM Product overview: MLK0603L6N2ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L6N2ST000 can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 200MA 650MOHM SM Product overview: MLK0603L6N2ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L6N2ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369546-MLK0603L6N2ST000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369546-MLK0603L6N2ST000
Inductors, Coils, Chokes - Fixed Inductors 1369546-MLK0603L6N2ST000
Win Source Part Number: 1369546-MLK0603L6N2S T000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLK Package: Tape & Reel Product Status: Last Time Buy Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 6.2 nH Current Rating (Amps): 200 mA Shielding: Unshielded DC Resistance (DCR): 650mOhm Max Q @ Freq: 6 @ 300MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369546-MLK0603L6N2ST000
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLK
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.3nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 6.2 nH
Current Rating (Amps): 200 mA
Shielding: Unshielded
DC Resistance (DCR): 650mOhm Max
Q @ Freq: 6 @ 300MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLK0603L6N2ST000
Inductors/Coils/Transformers >> Inductors (SMD) MLK0603L6N2ST000
200mA 6.2nH 340mΩ 0201 Inductors (SMD) ROHS

200mA 6.2nH 340mΩ 0201 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLK0603L6N2ST000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLK0603L6N2ST000
Fixed Inductors MLK0603L6N2ST000
FIXED IND 6.2NH 200MA 650MOHM SM

FIXED IND 6.2NH 200MA 650MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-6349-2-ND 71-MLK0603L6N2ST000 1369546-MLK0603L6N2ST000 MLK0603L6N2ST000 MLK0603L6N2ST000
Product Name Fixed Inductors 200MA 650MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details