TDK U.S.A. Corporation Fixed Inductors MLK0603L4N3ST000

Description
4.3nH Unshielded Multilayer Inductor 200mA 500mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Multilayer Inductor 200mA 500mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6347-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6347-2-ND
Fixed Inductors 445-6347-2-ND
4.3nH Unshielded Multilayer Inductor 200mA 500mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Multilayer Inductor 200mA 500mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6347-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6347-1-ND
Fixed Inductors 445-6347-1-ND
4.3nH Unshielded Multilayer Inductor 200mA 500mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Multilayer Inductor 200mA 500mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6347-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details