TDK U.S.A. Corporation Fixed Inductors MLK0603L3N9ST000

Description
3.9nH Unshielded Multilayer Inductor 200mA 450mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 200mA 450mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1577-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1577-2-ND
Fixed Inductors 445-1577-2-ND
3.9nH Unshielded Multilayer Inductor 200mA 450mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Multilayer Inductor 200mA 450mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1577-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1577-1-ND
Fixed Inductors 445-1577-1-ND
3.9nH Unshielded Multilayer Inductor 200mA 450mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Multilayer Inductor 200mA 450mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
200MA 450MOHM Inductor and Choke - 71-MLK0603L3N9ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 450MOHM Inductor and Choke
71-MLK0603L3N9ST000
200MA 450MOHM Inductor and Choke 71-MLK0603L3N9ST000
FIXED IND 3.9NH 200MA 450MOHM SM Product overview: MLK0603L3N9ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L3N9ST000 can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 200MA 450MOHM SM Product overview: MLK0603L3N9ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L3N9ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLK0603L3N9ST000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLK0603L3N9ST000
Fixed Inductors MLK0603L3N9ST000
FIXED IND 3.9NH 200MA 450MOHM SM

FIXED IND 3.9NH 200MA 450MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1577-2-ND 71-MLK0603L3N9ST000 MLK0603L3N9ST000
Product Name Fixed Inductors 200MA 450MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126014 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 15
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details