TDK U.S.A. Corporation Fixed Inductors MLK0603L33NJT000

Description
33nH Unshielded Multilayer Inductor 100mA 1.8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 100mA 1.8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6344-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6344-1-ND
Fixed Inductors 445-6344-1-ND
33nH Unshielded Multilayer Inductor 100mA 1.8Ohm Max 0201 (0603 Metric)

33nH Unshielded Multilayer Inductor 100mA 1.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6344-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6344-2-ND
Fixed Inductors 445-6344-2-ND
33nH Unshielded Multilayer Inductor 100mA 1.8Ohm Max 0201 (0603 Metric)

33nH Unshielded Multilayer Inductor 100mA 1.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 100MA 1.8 OHM Inductor and Choke - 71-MLK0603L33NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 1.8 OHM Inductor and Choke
71-MLK0603L33NJT000
SMD 100MA 1.8 OHM Inductor and Choke 71-MLK0603L33NJT000
FIXED IND 33NH 100MA 1.8 OHM SMD Product overview: MLK0603L33NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L33NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 33NH 100MA 1.8 OHM SMD Product overview: MLK0603L33NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L33NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6344-1-ND 71-MLK0603L33NJT000
Product Name Fixed Inductors SMD 100MA 1.8 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details