TDK U.S.A. Corporation Fixed Inductors MLK0603L1N2ST000

Description
1.2nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1571-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1571-2-ND
Fixed Inductors 445-1571-2-ND
1.2nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1571-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1571-1-ND
Fixed Inductors 445-1571-1-ND
1.2nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
300MA 220MOHM Inductor and Choke - 71-MLK0603L1N2ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 220MOHM Inductor and Choke
71-MLK0603L1N2ST000
300MA 220MOHM Inductor and Choke 71-MLK0603L1N2ST000
FIXED IND 1.2NH 300MA 220MOHM SM Product overview: MLK0603L1N2ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L1N2ST000 can be used for catalog matching and distributor lookup.

FIXED IND 1.2NH 300MA 220MOHM SM Product overview: MLK0603L1N2ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L1N2ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLK0603L1N2ST000
1077838-MLK0603L1N2ST000
Fixed Inductors - MLK0603L1N2ST000 1077838-MLK0603L1N2ST000
Manufacturer: TDK Corporation Win Source Part Number: 1077838-MLK0603L1N2S T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 1.2nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Non-Magnetic Q @ Freq: 6 @ 300MHz Frequency - Self Resonant: 11GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077838-MLK0603L1N2ST000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 1.2nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Q @ Freq: 6 @ 300MHz
Frequency - Self Resonant: 11GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 220 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - MLK0603L1N2ST000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLK0603L1N2ST000
Fixed Inductors MLK0603L1N2ST000
FIXED IND 1.2NH 300MA 220MOHM SM

FIXED IND 1.2NH 300MA 220MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1571-2-ND 71-MLK0603L1N2ST000 1077838-MLK0603L1N2ST000 MLK0603L1N2ST000
Product Name Fixed Inductors 300MA 220MOHM Inductor and Choke Fixed Inductors - MLK0603L1N2ST000 Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details