TDK U.S.A. Corporation Fixed Inductors MLK0603L18NJT000

Description
18nH Unshielded Multilayer Inductor 100mA 1.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Multilayer Inductor 100mA 1.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1585-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1585-2-ND
Fixed Inductors 445-1585-2-ND
18nH Unshielded Multilayer Inductor 100mA 1.3Ohm Max 0201 (0603 Metric)

18nH Unshielded Multilayer Inductor 100mA 1.3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 100MA 1.3 OHM Inductor and Choke - 71-MLK0603L18NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 1.3 OHM Inductor and Choke
71-MLK0603L18NJT000
SMD 100MA 1.3 OHM Inductor and Choke 71-MLK0603L18NJT000
FIXED IND 18NH 100MA 1.3 OHM SMD Product overview: MLK0603L18NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L18NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 18NH 100MA 1.3 OHM SMD Product overview: MLK0603L18NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L18NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1585-2-ND 71-MLK0603L18NJT000
Product Name Fixed Inductors SMD 100MA 1.3 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details