TDK U.S.A. Corporation Fixed Inductors MLJ1608WR56KT000

Description
560nH Shielded Multilayer Inductor 400mA 520mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
560nH Shielded Multilayer Inductor 400mA 520mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174200-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174200-1-ND
Fixed Inductors 445-174200-1-ND
560nH Shielded Multilayer Inductor 400mA 520mOhm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 400mA 520mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174200-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174200-2-ND
Fixed Inductors 445-174200-2-ND
560nH Shielded Multilayer Inductor 400mA 520mOhm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 400mA 520mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174200-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174200-6-ND
Fixed Inductors 445-174200-6-ND
560nH Shielded Multilayer Inductor 400mA 520mOhm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 400mA 520mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174200-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers