FIXED IND 470NH 400MA 494MOHM SM Product overview: MLJ1608WR47JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 494MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 494MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLJ1608WR47JT000 can be used for catalog matching and distributor lookup.
470nH Shielded Multilayer Inductor 400mA 494mOhm Max 0603 (1608 Metric)
470nH Shielded Multilayer Inductor 400mA 494mOhm Max 0603 (1608 Metric)
470nH Shielded Multilayer Inductor 400mA 494mOhm Max 0603 (1608 Metric)
INDUCTOR, MULTILAYER, 470NH, 0.4A, 5%; Inductance:470nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:190MHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLJ Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, 470NH, 190MHZ, 0603 ROHS COMPLIANT: YES
FIXED IND 470NH 400MA 494MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLJ1608WR47JT000 | 445-174192-6-ND | 01AC4011 | 69AH1350 | MLJ1608WR47JT000 |
| Product Name | 400MA 494MOHM Inductor and Choke | Fixed Inductors | Inductor, Multilayer, 470Nh, 0.4A, 5%; Inductance Tdk | Inductor, 470Nh, 190Mhz, 0603 Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH |