TDK U.S.A. Corporation Fixed Inductors MLJ1608WR39KT000

Description
390nH Shielded Multilayer Inductor 450mA 364mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
390nH Shielded Multilayer Inductor 450mA 364mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174198-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174198-2-ND
Fixed Inductors 445-174198-2-ND
390nH Shielded Multilayer Inductor 450mA 364mOhm Max 0603 (1608 Metric)

390nH Shielded Multilayer Inductor 450mA 364mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174198-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174198-1-ND
Fixed Inductors 445-174198-1-ND
390nH Shielded Multilayer Inductor 450mA 364mOhm Max 0603 (1608 Metric)

390nH Shielded Multilayer Inductor 450mA 364mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174198-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174198-6-ND
Fixed Inductors 445-174198-6-ND
390nH Shielded Multilayer Inductor 450mA 364mOhm Max 0603 (1608 Metric)

390nH Shielded Multilayer Inductor 450mA 364mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174198-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 154 to ? microH
Rated DC Current 5700 milliamps
View Details
4 suppliers
Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details