330nH Shielded Multilayer Inductor 500mA 312mOhm Max 0603 (1608 Metric)
330nH Shielded Multilayer Inductor 500mA 312mOhm Max 0603 (1608 Metric)
330nH Shielded Multilayer Inductor 500mA 312mOhm Max 0603 (1608 Metric)
INDUCTOR, 330NH, 230MHZ, SHLD, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-174197-2-ND | 69AH1348 |
| Product Name | Fixed Inductors | Inductor, 330Nh, 230Mhz, Shld, 0603 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Core Material | Ferrite | |
| Configuration | Fixed |