TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLJ1608WR33JT000

Description
330nH Shielded Multilayer Inductor 500mA 312mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
330nH Shielded Multilayer Inductor 500mA 312mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174190-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174190-2-ND
Fixed Inductors 445-174190-2-ND
330nH Shielded Multilayer Inductor 500mA 312mOhm Max 0603 (1608 Metric)

330nH Shielded Multilayer Inductor 500mA 312mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174190-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174190-6-ND
Fixed Inductors 445-174190-6-ND
330nH Shielded Multilayer Inductor 500mA 312mOhm Max 0603 (1608 Metric)

330nH Shielded Multilayer Inductor 500mA 312mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174190-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174190-1-ND
Fixed Inductors 445-174190-1-ND
330nH Shielded Multilayer Inductor 500mA 312mOhm Max 0603 (1608 Metric)

330nH Shielded Multilayer Inductor 500mA 312mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Newest Parts - MLJ1608WR33JT000
1224274-MLJ1608WR33JT000
Newest Parts - MLJ1608WR33JT000 1224274-MLJ1608WR33JT000
Manufacturer: TDK Corporation Win Source Part Number: 1224274-MLJ1608WR33J T000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 330nH Tolerance: ±5% Material - Core: Ferrite Current - Saturation: 650mA Frequency - Self Resonant: 230MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 312mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.tdk.com Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Q at Freq: 35 at 25MHz Current Rating (Amps): 500mA Inductance Frequency - Test: 25MHz

Manufacturer: TDK Corporation
Win Source Part Number: 1224274-MLJ1608WR33JT000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 330nH
Tolerance: ±5%
Material - Core: Ferrite
Current - Saturation: 650mA
Frequency - Self Resonant: 230MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 312mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.037" (0.94mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Q at Freq: 35 at 25MHz
Current Rating (Amps): 500mA
Inductance Frequency - Test: 25MHz

Buy Now
500MA 312MOHM Inductor and Choke - 71-MLJ1608WR33JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 312MOHM Inductor and Choke
71-MLJ1608WR33JT000
500MA 312MOHM Inductor and Choke 71-MLJ1608WR33JT000
FIXED IND 330NH 500MA 312MOHM SM Product overview: MLJ1608WR33JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 312MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 312MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLJ1608WR33JT000 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 500MA 312MOHM SM Product overview: MLJ1608WR33JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 312MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 312MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLJ1608WR33JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLJ1608WR33JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLJ1608WR33JT000
Fixed Inductors MLJ1608WR33JT000
FIXED IND 330NH 500MA 312MOHM SM

FIXED IND 330NH 500MA 312MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLJ1608WR33JT000
Inductors/Coils/Transformers >> Inductors (SMD) MLJ1608WR33JT000
500mA 330nH ±5% 650mA 320mΩ 0603 Inductors (SMD) ROHS

500mA 330nH ±5% 650mA 320mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 330Nh, 230Mhz, Shld, 0603 Rohs Compliant Tdk - 69AH1347 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, 230Mhz, Shld, 0603 Rohs Compliant Tdk
69AH1347
Inductor, 330Nh, 230Mhz, Shld, 0603 Rohs Compliant Tdk 69AH1347
INDUCTOR, 330NH, 230MHZ, SHLD, 0603 ROHS COMPLIANT: YES

INDUCTOR, 330NH, 230MHZ, SHLD, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-174190-2-ND 1224274-MLJ1608WR33JT000 71-MLJ1608WR33JT000 MLJ1608WR33JT000 MLJ1608WR33JT000 69AH1347
Product Name Fixed Inductors Newest Parts - MLJ1608WR33JT000 500MA 312MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 330Nh, 230Mhz, Shld, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details