TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLJ1608WR27JT000

Description
270nH Shielded Multilayer Inductor 550mA 286mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 550mA 286mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174189-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174189-2-ND
Fixed Inductors 445-174189-2-ND
270nH Shielded Multilayer Inductor 550mA 286mOhm Max 0603 (1608 Metric)

270nH Shielded Multilayer Inductor 550mA 286mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174189-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174189-1-ND
Fixed Inductors 445-174189-1-ND
270nH Shielded Multilayer Inductor 550mA 286mOhm Max 0603 (1608 Metric)

270nH Shielded Multilayer Inductor 550mA 286mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174189-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174189-6-ND
Fixed Inductors 445-174189-6-ND
270nH Shielded Multilayer Inductor 550mA 286mOhm Max 0603 (1608 Metric)

270nH Shielded Multilayer Inductor 550mA 286mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 270Nh, 260Mhz, Shld, 0603 Rohs Compliant Tdk - 69AH1346 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Nh, 260Mhz, Shld, 0603 Rohs Compliant Tdk
69AH1346
Inductor, 270Nh, 260Mhz, Shld, 0603 Rohs Compliant Tdk 69AH1346
INDUCTOR, 270NH, 260MHZ, SHLD, 0603 ROHS COMPLIANT: YES

INDUCTOR, 270NH, 260MHZ, SHLD, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLJ1608WR27JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLJ1608WR27JT000
Fixed Inductors MLJ1608WR27JT000
FIXED IND 270NH 550MA 286MOHM SM

FIXED IND 270NH 550MA 286MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174189-2-ND 69AH1346 MLJ1608WR27JT000
Product Name Fixed Inductors Inductor, 270Nh, 260Mhz, Shld, 0603 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers