TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLJ1608WR22JT000

Description
220nH Shielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Shielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174188-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174188-2-ND
Fixed Inductors 445-174188-2-ND
220nH Shielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174188-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174188-6-ND
Fixed Inductors 445-174188-6-ND
220nH Shielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174188-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174188-1-ND
Fixed Inductors 445-174188-1-ND
220nH Shielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 220Nh, 290Mhz, Shld, 0603 Rohs Compliant Tdk - 69AH1345 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 290Mhz, Shld, 0603 Rohs Compliant Tdk
69AH1345
Inductor, 220Nh, 290Mhz, Shld, 0603 Rohs Compliant Tdk 69AH1345
INDUCTOR, 220NH, 290MHZ, SHLD, 0603 ROHS COMPLIANT: YES

INDUCTOR, 220NH, 290MHZ, SHLD, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174188-2-ND 69AH1345
Product Name Fixed Inductors Inductor, 220Nh, 290Mhz, Shld, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2623JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322520C2R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details