TDK U.S.A. Corporation 650MA 200MOHM Inductor and Choke MLJ1608WR18JT000

Description
FIXED IND 180NH 650MA 200MOHM SM Product overview: MLJ1608WR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLJ1608WR18JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180NH 650MA 200MOHM SM Product overview: MLJ1608WR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLJ1608WR18JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650MA 200MOHM Inductor and Choke - 71-MLJ1608WR18JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650MA 200MOHM Inductor and Choke
71-MLJ1608WR18JT000
650MA 200MOHM Inductor and Choke 71-MLJ1608WR18JT000
FIXED IND 180NH 650MA 200MOHM SM Product overview: MLJ1608WR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLJ1608WR18JT000 can be used for catalog matching and distributor lookup.

FIXED IND 180NH 650MA 200MOHM SM Product overview: MLJ1608WR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLJ1608WR18JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369995-MLJ1608WR18JT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369995-MLJ1608WR18JT000
Inductors, Coils, Chokes - Fixed Inductors 1369995-MLJ1608WR18JT000
Win Source Part Number: 1369995-MLJ1608WR18J T000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLJ Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 180 nH Current Rating (Amps): 650 mA Current - Saturation (Isat): 600mA Shielding: Shielded DC Resistance (DCR): 200mOhm Max Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 320MHz Inductance Frequency - Test: 25 MHz

Win Source Part Number: 1369995-MLJ1608WR18JT000
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLJ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 180 nH
Current Rating (Amps): 650 mA
Current - Saturation (Isat): 600mA
Shielding: Shielded
DC Resistance (DCR): 200mOhm Max
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 320MHz
Inductance Frequency - Test: 25 MHz

Buy Now Datasheet
Fixed Inductors - 445-181512-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181512-1-ND
Fixed Inductors 445-181512-1-ND
180nH Shielded Multilayer Inductor 650mA 200mOhm Max 0603 (1608 Metric)

180nH Shielded Multilayer Inductor 650mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181512-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181512-6-ND
Fixed Inductors 445-181512-6-ND
180nH Shielded Multilayer Inductor 650mA 200mOhm Max 0603 (1608 Metric)

180nH Shielded Multilayer Inductor 650mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181512-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181512-2-ND
Fixed Inductors 445-181512-2-ND
180nH Shielded Multilayer Inductor 650mA 200mOhm Max 0603 (1608 Metric)

180nH Shielded Multilayer Inductor 650mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - MLJ1608WR18JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLJ1608WR18JT000
Fixed Inductors MLJ1608WR18JT000
FIXED IND 180NH 650MA 200MOHM SM

FIXED IND 180NH 650MA 200MOHM SM

Supplier's Site Datasheet
Multilayer Inductor, 0.18Uh, 0.65A, 0603 Rohs Compliant Tdk - 50AJ4260 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.18Uh, 0.65A, 0603 Rohs Compliant Tdk
50AJ4260
Multilayer Inductor, 0.18Uh, 0.65A, 0603 Rohs Compliant Tdk 50AJ4260
MULTILAYER INDUCTOR, 0.18UH, 0.65A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.18UH, 0.65A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLJ1608WR18JT000 1369995-MLJ1608WR18JT000 445-181512-1-ND MLJ1608WR18JT000 50AJ4260
Product Name 650MA 200MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Multilayer Inductor, 0.18Uh, 0.65A, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 0.1800 microH 0.1800 microH 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details