The inductor is a 160 nH component designed for high-frequency applications, with a self-resonant frequency of 330 MHz. It features a multilayer ferrite construction, which allows for a narrow tolerance response and significant reductions in high-frequency loss due to the use of low-loss materials. The operating temperature range is from -55°C to +125°C, making it suitable for a variety of environments. This inductor is compliant with RoHS standards and is packaged in a 0603 form factor, measuring 1.6 mm x 0.8 mm x 0.8 mm. It is intended for use in NFC circuits and power lines for electronic devices, such as smartphones and PCs. The part number associated with this inductor is 69AH1343.
160nH Shielded Multilayer Inductor 700mA 156mOhm Max 0603 (1608 Metric)
160nH Shielded Multilayer Inductor 700mA 156mOhm Max 0603 (1608 Metric)
160nH Shielded Multilayer Inductor 700mA 156mOhm Max 0603 (1608 Metric)
FIXED IND 160NH 700MA 156MOHM SM Product overview: MLJ1608WR16JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 156MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLJ1608WR16JT000 can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1327802-MLJ1608WR16J
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Shielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 160 nH
Height - Seated (Max): 0.037" (0.94mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 330MHz
DC Resistance (DCR): 156mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174187-1,445-174
Current - Saturation (Isat): 750mA
RoHS Status: ROHS3 Compliant
FIXED IND 160NH 700MA 156MOHM SM
INDUCTOR, 160NH, 330MHZ, SHLD, 0603 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-174187-2-ND | 71-MLJ1608WR16JT000 | 1327802-MLJ1608WR16JT000 | MLJ1608WR16JT000 | 69AH1343 |
| Product Name | Fixed Inductors | 700MA 156MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 160Nh, 330Mhz, Shld, 0603 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed |