TDK U.S.A. Corporation Fixed Inductors MLJ1608WR10JT000

Description
100nH Shielded Multilayer Inductor 800mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Shielded Multilayer Inductor 800mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181509-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181509-1-ND
Fixed Inductors 445-181509-1-ND
100nH Shielded Multilayer Inductor 800mA 130mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 800mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181509-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181509-2-ND
Fixed Inductors 445-181509-2-ND
100nH Shielded Multilayer Inductor 800mA 130mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 800mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181509-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181509-6-ND
Fixed Inductors 445-181509-6-ND
100nH Shielded Multilayer Inductor 800mA 130mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 800mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Inductor, 0.1Uh, 0.8A, 0603 Rohs Compliant Tdk - 50AJ4257 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.1Uh, 0.8A, 0603 Rohs Compliant Tdk
50AJ4257
Multilayer Inductor, 0.1Uh, 0.8A, 0603 Rohs Compliant Tdk 50AJ4257
MULTILAYER INDUCTOR, 0.1UH, 0.8A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.1UH, 0.8A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-181509-1-ND 50AJ4257
Product Name Fixed Inductors Multilayer Inductor, 0.1Uh, 0.8A, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1849017 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details