TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLJ1005WR47JT000

Description
470nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180957-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180957-6-ND
Fixed Inductors 445-180957-6-ND
470nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180957-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180957-2-ND
Fixed Inductors 445-180957-2-ND
470nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180957-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180957-1-ND
Fixed Inductors 445-180957-1-ND
470nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 470Nh, 190Mhz, Shld, 0402 Rohs Compliant Tdk - 69AH1341 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 190Mhz, Shld, 0402 Rohs Compliant Tdk
69AH1341
Inductor, 470Nh, 190Mhz, Shld, 0402 Rohs Compliant Tdk 69AH1341
INDUCTOR, 470NH, 190MHZ, SHLD, 0402 ROHS COMPLIANT: YES

INDUCTOR, 470NH, 190MHZ, SHLD, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180957-6-ND 69AH1341
Product Name Fixed Inductors Inductor, 470Nh, 190Mhz, Shld, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 1857607 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details