TDK U.S.A. Corporation Fixed Inductors MLJ1005WR39JT000

Description
390nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
390nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180956-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180956-1-ND
Fixed Inductors 445-180956-1-ND
390nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)

390nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180956-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180956-2-ND
Fixed Inductors 445-180956-2-ND
390nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)

390nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180956-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180956-6-ND
Fixed Inductors 445-180956-6-ND
390nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)

390nH Shielded Multilayer Inductor 300mA 970mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-180956-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details