TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLJ1005WR16JT000

Description
160nH Shielded Multilayer Inductor 400mA 520mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
160nH Shielded Multilayer Inductor 400mA 520mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180951-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180951-1-ND
Fixed Inductors 445-180951-1-ND
160nH Shielded Multilayer Inductor 400mA 520mOhm Max 0402 (1005 Metric)

160nH Shielded Multilayer Inductor 400mA 520mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180951-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180951-2-ND
Fixed Inductors 445-180951-2-ND
160nH Shielded Multilayer Inductor 400mA 520mOhm Max 0402 (1005 Metric)

160nH Shielded Multilayer Inductor 400mA 520mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180951-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180951-6-ND
Fixed Inductors 445-180951-6-ND
160nH Shielded Multilayer Inductor 400mA 520mOhm Max 0402 (1005 Metric)

160nH Shielded Multilayer Inductor 400mA 520mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
400MA 520MOHM Inductor and Choke - 71-MLJ1005WR16JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 520MOHM Inductor and Choke
71-MLJ1005WR16JT000
400MA 520MOHM Inductor and Choke 71-MLJ1005WR16JT000
FIXED IND 160NH 400MA 520MOHM SM Product overview: MLJ1005WR16JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 520MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLJ1005WR16JT000 can be used for catalog matching and distributor lookup.

FIXED IND 160NH 400MA 520MOHM SM Product overview: MLJ1005WR16JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 520MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLJ1005WR16JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLJ1005WR16JT000
885142-MLJ1005WR16JT000
Fixed Inductors - MLJ1005WR16JT000 885142-MLJ1005WR16JT000
Manufacturer: TDK Corporation Win Source Part Number: 885142-MLJ1005WR16JT 000 Series: MLJ Operating Temperature Range: -55°C ~ 125°C Features: 160 nH Shielded Multilayer Inductor 400 mA 520mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 478-12287-2-ND, 478-12287-1-ND, 478-12287-6, 478-12287-6-ND, 445-180951-2, 445-180951-1, 478-12287-2, 478-12287-1, 445-180951-6

Manufacturer: TDK Corporation
Win Source Part Number: 885142-MLJ1005WR16JT000
Series: MLJ
Operating Temperature Range: -55°C ~ 125°C
Features: 160 nH Shielded Multilayer Inductor 400 mA 520mOhm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 478-12287-2-ND, 478-12287-1-ND, 478-12287-6, 478-12287-6-ND, 445-180951-2, 445-180951-1, 478-12287-2, 478-12287-1, 445-180951-6

Buy Now Datasheet
Inductor, 160Nh, 330Mhz, Shld, 0402 Rohs Compliant Tdk - 69AH1338 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 160Nh, 330Mhz, Shld, 0402 Rohs Compliant Tdk
69AH1338
Inductor, 160Nh, 330Mhz, Shld, 0402 Rohs Compliant Tdk 69AH1338
INDUCTOR, 160NH, 330MHZ, SHLD, 0402 ROHS COMPLIANT: YES

INDUCTOR, 160NH, 330MHZ, SHLD, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLJ1005WR16JT000
Inductors/Coils/Transformers >> Inductors (SMD) MLJ1005WR16JT000
160nH ±5% 350mA 520mΩ 0402 Inductors (SMD) ROHS

160nH ±5% 350mA 520mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLJ1005WR16JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLJ1005WR16JT000
Fixed Inductors MLJ1005WR16JT000
FIXED IND 160NH 400MA 520MOHM SM

FIXED IND 160NH 400MA 520MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-180951-1-ND 71-MLJ1005WR16JT000 885142-MLJ1005WR16JT000 69AH1338 MLJ1005WR16JT000 MLJ1005WR16JT000
Product Name Fixed Inductors 400MA 520MOHM Inductor and Choke Fixed Inductors - MLJ1005WR16JT000 Inductor, 160Nh, 330Mhz, Shld, 0402 Rohs Compliant Tdk Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details