TDK U.S.A. Corporation Fixed Inductors MLJ1005HXGR20JTD0B

Description
200nH Shielded Multilayer Inductor 480mA 845mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
200nH Shielded Multilayer Inductor 480mA 845mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLJ1005HXGR20JTD0BDKR-ND - DigiKey
Thief River Falls, MN, United States
200nH Shielded Multilayer Inductor 480mA 845mOhm Max 0402 (1005 Metric)

200nH Shielded Multilayer Inductor 480mA 845mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLJ1005HXGR20JTD0BCT-ND - DigiKey
Thief River Falls, MN, United States
200nH Shielded Multilayer Inductor 480mA 845mOhm Max 0402 (1005 Metric)

200nH Shielded Multilayer Inductor 480mA 845mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLJ1005HXGR20JTD0BTR-ND - DigiKey
Thief River Falls, MN, United States
200nH Shielded Multilayer Inductor 480mA 845mOhm Max 0402 (1005 Metric)

200nH Shielded Multilayer Inductor 480mA 845mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Multilayer, 200Nh, 0.48A, 0402 Rohs Compliant Tdk - 38AJ3868 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 200Nh, 0.48A, 0402 Rohs Compliant Tdk
38AJ3868
Inductor, Multilayer, 200Nh, 0.48A, 0402 Rohs Compliant Tdk 38AJ3868
INDUCTOR, MULTILAYER, 200NH, 0.48A, 0402 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 200NH, 0.48A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLJ1005HXGR20JTD0BDKR-ND 38AJ3868
Product Name Fixed Inductors Inductor, Multilayer, 200Nh, 0.48A, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-16N 0402DC-16NXJRW , 0402DC-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details