TDK U.S.A. Corporation Fixed Inductors MLJ1005HXG56NETD0B

Description
56nH Shielded Multilayer Inductor 950mA 325mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
56nH Shielded Multilayer Inductor 950mA 325mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLJ1005HXG56NETD0BDKR-ND - DigiKey
Thief River Falls, MN, United States
56nH Shielded Multilayer Inductor 950mA 325mOhm Max 0402 (1005 Metric)

56nH Shielded Multilayer Inductor 950mA 325mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLJ1005HXG56NETD0BCT-ND - DigiKey
Thief River Falls, MN, United States
56nH Shielded Multilayer Inductor 950mA 325mOhm Max 0402 (1005 Metric)

56nH Shielded Multilayer Inductor 950mA 325mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLJ1005HXG56NETD0BTR-ND - DigiKey
Thief River Falls, MN, United States
56nH Shielded Multilayer Inductor 950mA 325mOhm Max 0402 (1005 Metric)

56nH Shielded Multilayer Inductor 950mA 325mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Rf Inductor, 56Nh, Multilayer, 0402 Rohs Compliant Tdk - 73AJ8606 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 56Nh, Multilayer, 0402 Rohs Compliant Tdk
73AJ8606
Rf Inductor, 56Nh, Multilayer, 0402 Rohs Compliant Tdk 73AJ8606
RF INDUCTOR, 56NH, MULTILAYER, 0402 ROHS COMPLIANT: YES

RF INDUCTOR, 56NH, MULTILAYER, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLJ1005HXG56NETD0BDKR-ND 73AJ8606
Product Name Fixed Inductors Rf Inductor, 56Nh, Multilayer, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers