TDK U.S.A. Corporation SMD 1.85A 44 MOHM Inductor and Choke MLH2012F22NKT000

Description
FIXED IND 22NH 1.85A 44 MOHM SMD Product overview: MLH2012F22NKT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.85A, 44 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLH2012F22NKT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22NH 1.85A 44 MOHM SMD Product overview: MLH2012F22NKT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.85A, 44 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLH2012F22NKT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.85A 44 MOHM Inductor and Choke - 71-MLH2012F22NKT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.85A 44 MOHM Inductor and Choke
71-MLH2012F22NKT000
SMD 1.85A 44 MOHM Inductor and Choke 71-MLH2012F22NKT000
FIXED IND 22NH 1.85A 44 MOHM SMD Product overview: MLH2012F22NKT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.85A, 44 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLH2012F22NKT000 can be used for catalog matching and distributor lookup.

FIXED IND 22NH 1.85A 44 MOHM SMD Product overview: MLH2012F22NKT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.85A, 44 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLH2012F22NKT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174893-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174893-6-ND
Fixed Inductors 445-174893-6-ND
22nH Shielded Multilayer Inductor 1.85A 44mOhm 0805 (2012 Metric)

22nH Shielded Multilayer Inductor 1.85A 44mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174893-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174893-2-ND
Fixed Inductors 445-174893-2-ND
22nH Shielded Multilayer Inductor 1.85A 44mOhm 0805 (2012 Metric)

22nH Shielded Multilayer Inductor 1.85A 44mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174893-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174893-1-ND
Fixed Inductors 445-174893-1-ND
22nH Shielded Multilayer Inductor 1.85A 44mOhm 0805 (2012 Metric)

22nH Shielded Multilayer Inductor 1.85A 44mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370302-MLH2012F22NKT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370302-MLH2012F22NKT000
Inductors, Coils, Chokes - Fixed Inductors 1370302-MLH2012F22NKT000
Win Source Part Number: 1370302-MLH2012F22NK T000 Category: Inductors, Coils, Chokes - Fixed Inductors Fake Threat In the Open Market: 45 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLH2012 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 22 nH Current Rating (Amps): 1.85 A Current - Saturation (Isat): 3A Shielding: Shielded DC Resistance (DCR): 44mOhm Frequency - Self Resonant: 1GHz

Win Source Part Number: 1370302-MLH2012F22NKT000
Category: Inductors, Coils, Chokes - Fixed Inductors
Fake Threat In the Open Market: 45 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLH2012
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 22 nH
Current Rating (Amps): 1.85 A
Current - Saturation (Isat): 3A
Shielding: Shielded
DC Resistance (DCR): 44mOhm
Frequency - Self Resonant: 1GHz

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
MLH2012F22NKT000
Inductors/Coils/Transformers >> Power Inductors MLH2012F22NKT000
22nH ±10% 0805 Power Inductors ROHS

22nH ±10% 0805 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - MLH2012F22NKT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLH2012F22NKT000
Fixed Inductors MLH2012F22NKT000
FIXED IND 22NH 1.85A 44 MOHM SMD

FIXED IND 22NH 1.85A 44 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-MLH2012F22NKT000 445-174893-6-ND 1370302-MLH2012F22NKT000 MLH2012F22NKT000 MLH2012F22NKT000
Product Name SMD 1.85A 44 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 0.0220 microH 0.0220 microH 0.0220 microH 0.0220 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J125JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 2125969P - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 1260 milliamps
Standards and Certifications RoHS
View Details