TDK U.S.A. Corporation Fixed Inductors MLG1608SR47JT000

Description
470nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6334-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6334-2-ND
Fixed Inductors 445-6334-2-ND
470nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0603 (1608 Metric)

470nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 100MA 3.5OHM Inductor and Choke - 71-MLG1608SR47JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 3.5OHM Inductor and Choke
71-MLG1608SR47JT000
SMD 100MA 3.5OHM Inductor and Choke 71-MLG1608SR47JT000
FIXED IND 470NH 100MA 3.5OHM SMD Product overview: MLG1608SR47JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 3.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608SR47JT000 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 100MA 3.5OHM SMD Product overview: MLG1608SR47JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 3.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608SR47JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6334-2-ND 71-MLG1608SR47JT000
Product Name Fixed Inductors SMD 100MA 3.5OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details