TDK U.S.A. Corporation Fixed Inductors MLG1608SR39JT000

Description
390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6333-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6333-2-ND
Fixed Inductors 445-6333-2-ND
390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)

390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 100MA 3 OHM Inductor and Choke - 71-MLG1608SR39JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 3 OHM Inductor and Choke
71-MLG1608SR39JT000
SMD 100MA 3 OHM Inductor and Choke 71-MLG1608SR39JT000
FIXED IND 390NH 100MA 3 OHM SMD Product overview: MLG1608SR39JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608SR39JT000 can be used for catalog matching and distributor lookup.

FIXED IND 390NH 100MA 3 OHM SMD Product overview: MLG1608SR39JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608SR39JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6333-2-ND 71-MLG1608SR39JT000
Product Name Fixed Inductors SMD 100MA 3 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N5 0402DC-6N5XJRW , 0402DC-6N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details