TDK U.S.A. Corporation Fixed Inductors - MLG1608SR27JT000 MLG1608SR27JT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077837-MLG1608SR27J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 200mA Inductance: 270nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 350MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077837-MLG1608SR27J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 200mA Inductance: 270nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 350MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG1608SR27JT000
1077837-MLG1608SR27JT000
Fixed Inductors - MLG1608SR27JT000 1077837-MLG1608SR27JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077837-MLG1608SR27J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 200mA Inductance: 270nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 350MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077837-MLG1608SR27JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 200mA
Inductance: 270nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 100MHz
Frequency - Self Resonant: 350MHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2 Ohm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-6331-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6331-2-ND
Fixed Inductors 445-6331-2-ND
270nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0603 (1608 Metric)

270nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 200MA 2 OHM Inductor and Choke - 71-MLG1608SR27JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 2 OHM Inductor and Choke
71-MLG1608SR27JT000
SMD 200MA 2 OHM Inductor and Choke 71-MLG1608SR27JT000
FIXED IND 270NH 200MA 2 OHM SMD Product overview: MLG1608SR27JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608SR27JT000 can be used for catalog matching and distributor lookup.

FIXED IND 270NH 200MA 2 OHM SMD Product overview: MLG1608SR27JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608SR27JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077837-MLG1608SR27JT000 445-6331-2-ND 71-MLG1608SR27JT000
Product Name Fixed Inductors - MLG1608SR27JT000 Fixed Inductors SMD 200MA 2 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Multilayer Multilayer Multilayer
Application RF Choke
Inductance Range 0.2700 microH 0.2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N8 016008C-7N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details