FIXED IND 220NH 200MA 1.7OHM SMD Product overview: MLG1608SR22JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608SR22JT000 can be used for catalog matching and distributor lookup.
220nH Unshielded Multilayer Inductor 200mA 1.7Ohm Max 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG1608SR22JT000 | 445-6330-2-ND |
| Product Name | SMD 200MA 1.7OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer |
| Inductance Range | 0.2200 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |