TDK U.S.A. Corporation Fixed Inductors MLG1608SR18JTD25

Description
180nH Unshielded Multilayer Inductor 250mA 1.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Multilayer Inductor 250mA 1.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16363-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16363-2-ND
Fixed Inductors 445-16363-2-ND
180nH Unshielded Multilayer Inductor 250mA 1.4Ohm Max 0603 (1608 Metric)

180nH Unshielded Multilayer Inductor 250mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 250MA 1.4OHM Inductor and Choke - 71-MLG1608SR18JTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 1.4OHM Inductor and Choke
71-MLG1608SR18JTD25
SMD 250MA 1.4OHM Inductor and Choke 71-MLG1608SR18JTD25
FIXED IND 180NH 250MA 1.4OHM SMD Product overview: MLG1608SR18JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608SR18JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 180NH 250MA 1.4OHM SMD Product overview: MLG1608SR18JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608SR18JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16363-2-ND 71-MLG1608SR18JTD25
Product Name Fixed Inductors SMD 250MA 1.4OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2-1625812-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-8N3 0302CS-8N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details