TDK U.S.A. Corporation Fixed Inductors MLG1608SR18JT000

Description
180nH Unshielded Multilayer Inductor 250mA 1.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Multilayer Inductor 250mA 1.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6329-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6329-2-ND
Fixed Inductors 445-6329-2-ND
180nH Unshielded Multilayer Inductor 250mA 1.4Ohm Max 0603 (1608 Metric)

180nH Unshielded Multilayer Inductor 250mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 250MA 1.4OHM Inductor and Choke - 71-MLG1608SR18JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 1.4OHM Inductor and Choke
71-MLG1608SR18JT000
SMD 250MA 1.4OHM Inductor and Choke 71-MLG1608SR18JT000
FIXED IND 180NH 250MA 1.4OHM SMD Product overview: MLG1608SR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608SR18JT000 can be used for catalog matching and distributor lookup.

FIXED IND 180NH 250MA 1.4OHM SMD Product overview: MLG1608SR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608SR18JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG1608SR18JT000
1077836-MLG1608SR18JT000
Fixed Inductors - MLG1608SR18JT000 1077836-MLG1608SR18JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077836-MLG1608SR18J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 250mA Inductance: 180nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 500MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.4 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077836-MLG1608SR18JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 250mA
Inductance: 180nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 100MHz
Frequency - Self Resonant: 500MHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.4 Ohm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6329-2-ND 71-MLG1608SR18JT000 1077836-MLG1608SR18JT000
Product Name Fixed Inductors SMD 250MA 1.4OHM Inductor and Choke Fixed Inductors - MLG1608SR18JT000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details