TDK-Lambda Americas Inc., High Power Division Inductor, Multi Layer, 120Nh, 0.3A, 0603, Full Reel; Inductance Tdk MLG1608SR12J

Description
INDUCTOR, MULTI LAYER, 120NH, 0.3A, 0603, FULL REEL; Inductance:120nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:650MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, MULTI LAYER, 120NH, 0.3A, 0603, FULL REEL; Inductance:120nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:650MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Multi Layer, 120Nh, 0.3A, 0603, Full Reel; Inductance Tdk - 17T6467 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 120Nh, 0.3A, 0603, Full Reel; Inductance Tdk
17T6467
Inductor, Multi Layer, 120Nh, 0.3A, 0603, Full Reel; Inductance Tdk 17T6467
INDUCTOR, MULTI LAYER, 120NH, 0.3A, 0603, FULL REEL; Inductance:120nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:650MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 120NH, 0.3A, 0603, FULL REEL; Inductance:120nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:650MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Multi Layer, 120Nh, 0.3A, 0603; Inductance Tdk - 05X0434 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 120Nh, 0.3A, 0603; Inductance Tdk
05X0434
Inductor, Multi Layer, 120Nh, 0.3A, 0603; Inductance Tdk 05X0434
INDUCTOR, MULTI LAYER, 120NH, 0.3A, 0603; Inductance:120nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:650MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series; Product Length:1.6mmRoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 120NH, 0.3A, 0603; Inductance:120nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:650MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 17T6467 05X0434
Product Name Inductor, Multi Layer, 120Nh, 0.3A, 0603, Full Reel; Inductance Tdk Inductor, Multi Layer, 120Nh, 0.3A, 0603; Inductance Tdk
Inductance Range 0.1200 microH 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details