TDK U.S.A. Corporation Fixed Inductors MLG1608BR10JT000

Description
100nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1504-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1504-2-ND
Fixed Inductors 445-1504-2-ND
100nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)

100nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 300MA 1 OHM Inductor and Choke - 71-MLG1608BR10JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 1 OHM Inductor and Choke
71-MLG1608BR10JT000
SMD 300MA 1 OHM Inductor and Choke 71-MLG1608BR10JT000
FIXED IND 100NH 300MA 1 OHM SMD Product overview: MLG1608BR10JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608BR10JT000 can be used for catalog matching and distributor lookup.

FIXED IND 100NH 300MA 1 OHM SMD Product overview: MLG1608BR10JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608BR10JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 100NH 300MA 1 OHM SMD - 769-MLG1608BR10JT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 100NH 300MA 1 OHM SMD
769-MLG1608BR10JT000
FIXED IND 100NH 300MA 1 OHM SMD 769-MLG1608BR10JT000
FIXED IND 100NH 300MA 1 OHM SMD

FIXED IND 100NH 300MA 1 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1504-2-ND 71-MLG1608BR10JT000 769-MLG1608BR10JT000
Product Name Fixed Inductors SMD 300MA 1 OHM Inductor and Choke FIXED IND 100NH 300MA 1 OHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2-1625813-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details