FIXED IND 56NH 400MA 700MOHM SMD Product overview: MLG1608B56NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B56NJTD25 can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1077835-MLG1608B56NJ
Packaging: Reel - TR
Type: Multilayer
Current Rating: 400mA
Inductance: 56nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 100MHz
Frequency - Self Resonant: 1.2GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
56nH Unshielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG1608B56NJTD25 | 1077835-MLG1608B56NJTD25 | 445-16356-2-ND |
| Product Name | SMD 400MA 700MOHM Inductor and Choke | Fixed Inductors - MLG1608B56NJTD25 | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Multilayer | Standard; Multilayer | Multilayer |
| Inductance Range | 0.0560 microH | 0.0560 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |