TDK U.S.A. Corporation Fixed Inductors MLG1608B27NJTD25

Description
27nH Unshielded Multilayer Inductor 500mA 400mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 500mA 400mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16347-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16347-2-ND
Fixed Inductors 445-16347-2-ND
27nH Unshielded Multilayer Inductor 500mA 400mOhm Max 0603 (1608 Metric)

27nH Unshielded Multilayer Inductor 500mA 400mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16347-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567709P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details