FIXED IND 27NH 500MA 400MOHM SMD Product overview: MLG1608B27NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B27NJT000 can be used for catalog matching and distributor lookup.
27nH Unshielded Multilayer Inductor 500mA 400mOhm Max 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG1608B27NJT000 | 445-1497-2-ND |
| Product Name | SMD 500MA 400MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer |
| Inductance Range | 0.0270 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |