TDK U.S.A. Corporation Fixed Inductors MLG1608B22NJTD25

Description
22nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16346-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16346-2-ND
Fixed Inductors 445-16346-2-ND
22nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0603 (1608 Metric)

22nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 500MA 350MOHM Inductor and Choke - 71-MLG1608B22NJTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 350MOHM Inductor and Choke
71-MLG1608B22NJTD25
SMD 500MA 350MOHM Inductor and Choke 71-MLG1608B22NJTD25
FIXED IND 22NH 500MA 350MOHM SMD Product overview: MLG1608B22NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B22NJTD25 can be used for catalog matching and distributor lookup.

FIXED IND 22NH 500MA 350MOHM SMD Product overview: MLG1608B22NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B22NJTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16346-2-ND 71-MLG1608B22NJTD25
Product Name Fixed Inductors SMD 500MA 350MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details