TDK U.S.A. Corporation Fixed Inductors MLG1608B1N5STD25

Description
1.5nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16344-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16344-2-ND
Fixed Inductors 445-16344-2-ND
1.5nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0603 (1608 Metric)

1.5nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
600MA 100MOHM Inductor and Choke - 71-MLG1608B1N5STD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 100MOHM Inductor and Choke
71-MLG1608B1N5STD25
600MA 100MOHM Inductor and Choke 71-MLG1608B1N5STD25
FIXED IND 1.5NH 600MA 100MOHM SM Product overview: MLG1608B1N5STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B1N5STD25 can be used for catalog matching and distributor lookup.

FIXED IND 1.5NH 600MA 100MOHM SM Product overview: MLG1608B1N5STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B1N5STD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG1608B1N5STD25
1077833-MLG1608B1N5STD25
Fixed Inductors - MLG1608B1N5STD25 1077833-MLG1608B1N5STD25
Manufacturer: TDK Corporation Win Source Part Number: 1077833-MLG1608B1N5S TD25 Packaging: Reel - TR Type: Multilayer Current Rating: 600mA Inductance: 1.5nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 10GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077833-MLG1608B1N5STD25
Packaging: Reel - TR
Type: Multilayer
Current Rating: 600mA
Inductance: 1.5nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Ratings: AEC-Q200
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 10GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FIXED IND 1.5NH 600MA 100 MOHM - 769-MLG1608B1N5STD25 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5NH 600MA 100 MOHM
769-MLG1608B1N5STD25
FIXED IND 1.5NH 600MA 100 MOHM 769-MLG1608B1N5STD25
FIXED IND 1.5NH 600MA 100 MOHM

FIXED IND 1.5NH 600MA 100 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16344-2-ND 71-MLG1608B1N5STD25 1077833-MLG1608B1N5STD25 769-MLG1608B1N5STD25
Product Name Fixed Inductors 600MA 100MOHM Inductor and Choke Fixed Inductors - MLG1608B1N5STD25 FIXED IND 1.5NH 600MA 100 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Configuration Fixed Fixed
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data