TDK-Lambda Americas Inc., High Power Division High Freq Ind, 15Nh,600Ma,5%,3.6Ghz; Inductance Tdk MLG1608B15NJ

Description
HIGH FREQ IND, 15NH,600MA,5%,3.6GHz ; Inductance:15nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet
Description
HIGH FREQ IND, 15NH,600MA,5%,3.6GHz ; Inductance:15nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Freq Ind, 15Nh,600Ma,5%,3.6Ghz; Inductance Tdk - 89R2867 - Newark, An Avnet Company
Chicago, IL, United States
High Freq Ind, 15Nh,600Ma,5%,3.6Ghz; Inductance Tdk
89R2867
High Freq Ind, 15Nh,600Ma,5%,3.6Ghz; Inductance Tdk 89R2867
HIGH FREQ IND, 15NH,600MA,5%,3.6GHz ; Inductance:15nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

HIGH FREQ IND, 15NH,600MA,5%,3.6GHz; Inductance:15nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet
High Frequency Ind, 15Nh,600Ma,5%,3.6Ghz; Inductance Tdk - 99R3541 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Ind, 15Nh,600Ma,5%,3.6Ghz; Inductance Tdk
99R3541
High Frequency Ind, 15Nh,600Ma,5%,3.6Ghz; Inductance Tdk 99R3541
HIGH FREQUENCY IND, 15NH,600MA,5%,3.6GHz ; Inductance:15nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series; Product Length:1.6mmRoHS Compliant: Yes

HIGH FREQUENCY IND, 15NH,600MA,5%,3.6GHz; Inductance:15nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 89R2867 99R3541
Product Name High Freq Ind, 15Nh,600Ma,5%,3.6Ghz; Inductance Tdk High Frequency Ind, 15Nh,600Ma,5%,3.6Ghz; Inductance Tdk
Inductance Range 0.0150 microH 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J105JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 400 microH
View Details
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details