TDK Corporation 0.39uH 50MHz 0.05A Inductor and Choke MLG1005SR39JT

Description
Inductor RF Chip Unshielded Multi-Layer 0.39uH 5% 50MHz 6Q-Factor Ceramic 0.05A 8Ohm DCR 0402 T/R Product overview: MLG1005SR39JT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39uH, 50MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.39uH, 50MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR39JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Multi-Layer 0.39uH 5% 50MHz 6Q-Factor Ceramic 0.05A 8Ohm DCR 0402 T/R Product overview: MLG1005SR39JT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39uH, 50MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.39uH, 50MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR39JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.39uH 50MHz 0.05A Inductor and Choke - 71-MLG1005SR39JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.39uH 50MHz 0.05A Inductor and Choke
71-MLG1005SR39JT
0.39uH 50MHz 0.05A Inductor and Choke 71-MLG1005SR39JT
Inductor RF Chip Unshielded Multi-Layer 0.39uH 5% 50MHz 6Q-Factor Ceramic 0.05A 8Ohm DCR 0402 T/R Product overview: MLG1005SR39JT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39uH, 50MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.39uH, 50MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR39JT can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Multi-Layer 0.39uH 5% 50MHz 6Q-Factor Ceramic 0.05A 8Ohm DCR 0402 T/R Product overview: MLG1005SR39JT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39uH, 50MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.39uH, 50MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR39JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-MLG1005SR39JT
Product Name 0.39uH 50MHz 0.05A Inductor and Choke
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3121-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details