TDK U.S.A. Corporation Fixed Inductors MLG1005SR39HT000

Description
390nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG1005SR39HT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG1005SR39HT000-ND
Fixed Inductors MLG1005SR39HT000-ND
390nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0402 (1005 Metric)

390nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 50MA 8 OHM Inductor and Choke - 71-MLG1005SR39HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50MA 8 OHM Inductor and Choke
71-MLG1005SR39HT000
SMD 50MA 8 OHM Inductor and Choke 71-MLG1005SR39HT000
FIXED IND 390NH 50MA 8 OHM SMD Product overview: MLG1005SR39HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR39HT000 can be used for catalog matching and distributor lookup.

FIXED IND 390NH 50MA 8 OHM SMD Product overview: MLG1005SR39HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR39HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG1005SR39HT000-ND 71-MLG1005SR39HT000
Product Name Fixed Inductors SMD 50MA 8 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers