TDK U.S.A. Corporation Fixed Inductors MLG1005SR36HTD25

Description
360nH Unshielded Multilayer Inductor 50mA 7.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
360nH Unshielded Multilayer Inductor 50mA 7.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG1005SR36HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG1005SR36HTD25-ND
Fixed Inductors MLG1005SR36HTD25-ND
360nH Unshielded Multilayer Inductor 50mA 7.5Ohm Max 0402 (1005 Metric)

360nH Unshielded Multilayer Inductor 50mA 7.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG1005SR36HTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678492 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details