TDK U.S.A. Corporation Fixed Inductors MLG1005SR36HT000

Description
360nH Unshielded Multilayer Inductor 50mA 7.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
360nH Unshielded Multilayer Inductor 50mA 7.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG1005SR36HT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG1005SR36HT000-ND
Fixed Inductors MLG1005SR36HT000-ND
360nH Unshielded Multilayer Inductor 50mA 7.5Ohm Max 0402 (1005 Metric)

360nH Unshielded Multilayer Inductor 50mA 7.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG1005SR36HT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N1 0201CT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567709P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details