TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005SR33JTD25

Description
330nH Unshielded Multilayer Inductor 50mA 7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Multilayer Inductor 50mA 7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16335-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16335-6-ND
Fixed Inductors 445-16335-6-ND
330nH Unshielded Multilayer Inductor 50mA 7Ohm Max 0402 (1005 Metric)

330nH Unshielded Multilayer Inductor 50mA 7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16335-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16335-1-ND
Fixed Inductors 445-16335-1-ND
330nH Unshielded Multilayer Inductor 50mA 7Ohm Max 0402 (1005 Metric)

330nH Unshielded Multilayer Inductor 50mA 7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16335-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16335-2-ND
Fixed Inductors 445-16335-2-ND
330nH Unshielded Multilayer Inductor 50mA 7Ohm Max 0402 (1005 Metric)

330nH Unshielded Multilayer Inductor 50mA 7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 330Nh, 350Mhz, 0402 Rohs Compliant Tdk - 69AH1242 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 330Nh, 350Mhz, 0402 Rohs Compliant Tdk
69AH1242
Inductor, Aec-Q200, 330Nh, 350Mhz, 0402 Rohs Compliant Tdk 69AH1242
INDUCTOR, AEC-Q200, 330NH, 350MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 330NH, 350MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16335-6-ND 69AH1242
Product Name Fixed Inductors Inductor, Aec-Q200, 330Nh, 350Mhz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers