TDK U.S.A. Corporation SMD 100MA 4.8OHM Inductor and Choke MLG1005SR27JT000

Description
FIXED IND 270NH 100MA 4.8OHM SMD Product overview: MLG1005SR27JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 4.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 4.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR27JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 270NH 100MA 4.8OHM SMD Product overview: MLG1005SR27JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 4.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 4.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR27JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100MA 4.8OHM Inductor and Choke - 71-MLG1005SR27JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 4.8OHM Inductor and Choke
71-MLG1005SR27JT000
SMD 100MA 4.8OHM Inductor and Choke 71-MLG1005SR27JT000
FIXED IND 270NH 100MA 4.8OHM SMD Product overview: MLG1005SR27JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 4.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 4.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR27JT000 can be used for catalog matching and distributor lookup.

FIXED IND 270NH 100MA 4.8OHM SMD Product overview: MLG1005SR27JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 4.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 4.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR27JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3076-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3076-6-ND
Fixed Inductors 445-3076-6-ND
270nH Unshielded Multilayer Inductor 100mA 4.8Ohm Max 0402 (1005 Metric)

270nH Unshielded Multilayer Inductor 100mA 4.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3076-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3076-1-ND
Fixed Inductors 445-3076-1-ND
270nH Unshielded Multilayer Inductor 100mA 4.8Ohm Max 0402 (1005 Metric)

270nH Unshielded Multilayer Inductor 100mA 4.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3076-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3076-2-ND
Fixed Inductors 445-3076-2-ND
270nH Unshielded Multilayer Inductor 100mA 4.8Ohm Max 0402 (1005 Metric)

270nH Unshielded Multilayer Inductor 100mA 4.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MLG1005SR27JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005SR27JT000
Fixed Inductors MLG1005SR27JT000
FIXED IND 270NH 100MA 4.8OHM SMD

FIXED IND 270NH 100MA 4.8OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG1005SR27JT000 445-3076-6-ND MLG1005SR27JT000
Product Name SMD 100MA 4.8OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic; Ceramic, Non-Magnetic
Inductance Range 0.2700 microH 0.2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers