TDK U.S.A. Corporation Fixed Inductors MLG1005SR22HT000

Description
FIXED IND 220NH 100MA 4.2 OHM
Request a Quote Datasheet
Description
FIXED IND 220NH 100MA 4.2 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG1005SR22HT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 100MA 4.2 OHM

FIXED IND 220NH 100MA 4.2 OHM

Buy Now Datasheet
Fixed Inductors - 445-MLG1005SR22HT000TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Multilayer Inductor 100mA 4.2Ohm Max 0402 (1005 Metric)

220nH Unshielded Multilayer Inductor 100mA 4.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG1005SR22HT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 100MA 4.2 OHM

FIXED IND 220NH 100MA 4.2 OHM

Buy Now Datasheet
SMD 100MA 4.2OHM Inductor and Choke - 71-MLG1005SR22HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 4.2OHM Inductor and Choke
71-MLG1005SR22HT000
SMD 100MA 4.2OHM Inductor and Choke 71-MLG1005SR22HT000
FIXED IND 220NH 100MA 4.2OHM SMD Product overview: MLG1005SR22HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 4.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 4.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR22HT000 can be used for catalog matching and distributor lookup.

FIXED IND 220NH 100MA 4.2OHM SMD Product overview: MLG1005SR22HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 4.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 4.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR22HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG1005SR22HT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005SR22HT000
Fixed Inductors MLG1005SR22HT000
FIXED IND 220NH 100MA 4.2OHM SMD

FIXED IND 220NH 100MA 4.2OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG1005SR22HT000DKR-ND 71-MLG1005SR22HT000 MLG1005SR22HT000
Product Name Fixed Inductors SMD 100MA 4.2OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details