TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005SR20JTD25

Description
200nH Unshielded Multilayer Inductor 100mA 4.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
200nH Unshielded Multilayer Inductor 100mA 4.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16330-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16330-1-ND
Fixed Inductors 445-16330-1-ND
200nH Unshielded Multilayer Inductor 100mA 4.2Ohm Max 0402 (1005 Metric)

200nH Unshielded Multilayer Inductor 100mA 4.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16330-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16330-6-ND
Fixed Inductors 445-16330-6-ND
200nH Unshielded Multilayer Inductor 100mA 4.2Ohm Max 0402 (1005 Metric)

200nH Unshielded Multilayer Inductor 100mA 4.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16330-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16330-2-ND
Fixed Inductors 445-16330-2-ND
200nH Unshielded Multilayer Inductor 100mA 4.2Ohm Max 0402 (1005 Metric)

200nH Unshielded Multilayer Inductor 100mA 4.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 200Nh, 420Mhz, 0402 Rohs Compliant Tdk - 69AH1239 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 200Nh, 420Mhz, 0402 Rohs Compliant Tdk
69AH1239
Inductor, Aec-Q200, 200Nh, 420Mhz, 0402 Rohs Compliant Tdk 69AH1239
INDUCTOR, AEC-Q200, 200NH, 420MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 200NH, 420MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16330-1-ND 69AH1239
Product Name Fixed Inductors Inductor, Aec-Q200, 200Nh, 420Mhz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N1 0201DS-8N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details