TDK U.S.A. Corporation Fixed Inductors MLG1005SR13HT000

Description
130nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
130nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG1005SR13HT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG1005SR13HT000-ND
Fixed Inductors MLG1005SR13HT000-ND
130nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)

130nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG1005SR13HT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details