TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005SR10JTD25

Description
100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16323-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16323-6-ND
Fixed Inductors 445-16323-6-ND
100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)

100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16323-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16323-2-ND
Fixed Inductors 445-16323-2-ND
100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)

100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16323-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16323-1-ND
Fixed Inductors 445-16323-1-ND
100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)

100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 200MA 2 OHM Inductor and Choke - 71-MLG1005SR10JTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 2 OHM Inductor and Choke
71-MLG1005SR10JTD25
SMD 200MA 2 OHM Inductor and Choke 71-MLG1005SR10JTD25
FIXED IND 100NH 200MA 2 OHM SMD Product overview: MLG1005SR10JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR10JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 100NH 200MA 2 OHM SMD Product overview: MLG1005SR10JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR10JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370108-MLG1005SR10JTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370108-MLG1005SR10JTD25
Inductors, Coils, Chokes - Fixed Inductors 1370108-MLG1005SR10JTD25
Win Source Part Number: 1370108-MLG1005SR10J TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 100 nH Current Rating (Amps): 200 mA Shielding: Unshielded DC Resistance (DCR): 2Ohm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 700MHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370108-MLG1005SR10JTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 100 nH
Current Rating (Amps): 200 mA
Shielding: Unshielded
DC Resistance (DCR): 2Ohm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 700MHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Inductor, Aec-Q200, 100Nh, 700Mhz, 0402 Rohs Compliant Tdk - 69AH1233 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 100Nh, 700Mhz, 0402 Rohs Compliant Tdk
69AH1233
Inductor, Aec-Q200, 100Nh, 700Mhz, 0402 Rohs Compliant Tdk 69AH1233
INDUCTOR, AEC-Q200, 100NH, 700MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 100NH, 700MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16323-6-ND 71-MLG1005SR10JTD25 1370108-MLG1005SR10JTD25 69AH1233
Product Name Fixed Inductors SMD 200MA 2 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 100Nh, 700Mhz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-62N 0302CS-62NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details